MTG momentary switches with a 13.00 mm overall height and black colour, designed for through-hole or SMD assembly, feature a contact travel of 0.45 ±0.1 mm, actuating force of 2.5 ±0.5 N (IP 40) or 1.8 ±0.4 N (IP 67), and are certified to IP 40/IP 67 protection levels. Built with a PPS actuator and PES socket, they support reflow soldering with a maximum temperature of 260°C for 3 seconds and operate from -40°C to +85°C. The switch offers gold-plated copper alloy contacts with a maximum switching voltage of 42 DC V and current of 125 mA, rated for over 10^6 operations, and maintains initial contact resistance below 50 mΩ. End stop strength exceeds 50 N for 3 seconds, and insulation resistance exceeds 10^8 Ω.
MTG 13.0mm 9.6mm none standard
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 92B7114 |
| Product Name | Mtg 13.0Mm 9.6Mm None Standard Schurter |