Pushbutton switch with momentary action, available in through-hole and SMD versions, featuring a variable height design with an overall height of 12.25 mm and grey color, rated for IP40 and IP67 protection, with gold-plated contacts, switching voltage up to 48 V DC, and maximum switching current of 125 mA. Operating temperature range is -25 °C to +85 °C. Soldering method is wave soldering, with a lifetime exceeding 10^6 operations and initial contact resistance below 50 mΩ.
Pushbutton Switch,STRAIGHT,SPST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 23B6325 |
| Product Name | Pushbutton Switch,straight,spst,off-(On),pc Tail Terminal,pcb Hole Count Schurter |