Momentary pushbutton switch with SPST contact, available in through-hole or SMD mounting, featuring a variable height design with an overall height of 17.50 mm and green+black key cap. Contact material is gold-plated, with a maximum switching voltage of 48 V DC and maximum switching current of 125 mA. Rated breaking capacity is 2.40 W, with a lifetime exceeding 10^6 operations. Solid-state sealing provides IP67 protection. Soldering method is IR-reflow, with ambient temperature range of -40 °C to +85 °C and operating temperature range of -40 °C to +85 °C. Actuating force is 2.5 ± 0.5 N for IP67 version. Contact travel is 0.45 ± 0.1 mm, and initial contact resistance is less than 50 mΩ. Compatible with PC tail terminal and requires a 4-hole PCB layout.
Pushbutton Switch,STRAIGHT,SPST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 23B6324 |
| Product Name | Pushbutton Switch,straight,spst,off-(On),pc Tail Terminal,pcb Hole Count Schurter |