Pushbutton switch with momentary action, available in variant 1241.1082.xx with variable height and SPST configuration, designed for PCB mounting with through-hole terminals. The part supports IP40 and IP67 protection, with a maximum switching voltage of 42 V DC and 30 V AC, and a maximum switching current of 50 mA. Lifetime exceeds 10⁶ operations at rated capacity. Contact material is gold-plated copper alloy, with initial contact resistance below 50 mΩ. Actuating force is 1.8 ± 0.4 N for IP67, contact travel is 0.45 ± 0.1 mm, and operating temperature ranges from -40 °C to +85 °C. Soldering is compatible with IR reflow and wave methods per J-STD-020C. Dimensions include an overall height of 15.25 mm for the orange+black variant, achieved using an additional black key cap.
Pushbutton Switch,STRAIGHT,SPST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 67M8887 |
| Product Name | Pushbutton Switch,straight,spst,off-(On),pc Tail Terminal,pcb Hole Count Schurter |