Momentary pushbutton switch with SPST contacts, available in through-hole or SMD mounting, featuring a long actuator and overall height of 13.00 mm with a black key cap. It supports IP 40 and IP 67 protection levels, operates from -40 °C to +85 °C, and offers gold-plated contacts with a maximum switching voltage of 42 V DC and current of 50 mA. The actuating force is 1.8 ± 0.4 N for IP 67, contact travel is 0.45 ± 0.1 mm, and it withstands over 10⁶ operations. Soldering is compatible with reflow and wave processes, and insulation resistance exceeds 10⁸ Ω. Initial contact resistance is less than 50 mΩ.
Pushbutton Switch,STRAIGHT,SPST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 23B6266 |
| Product Name | Pushbutton Switch,straight,spst,off-(On),pc Tail Terminal,pcb Hole Count Schurter |