Momentary pushbutton switch with SPST contacts, available in through-hole or SMD mounting, featuring a long actuator and overall height of 10.75 mm with blue color. The switch supports DC voltages up to 48 V and AC voltages up to 30 V, with a maximum switching current of 50 mA and a rated breaking capacity of 2.40 W. It offers a tactile feedback, IP40 and IP67 protection, and operates within ambient temperatures from -40 °C to +85 °C. The contacts are gold-plated, with an initial contact resistance below 50 mΩ. Soldering is compatible with IR reflow and wave soldering. The actuating force is 1.8 ± 0.4 N for IP67 compliance. Lifetime exceeds 10^6 operations at rated load, with contact bounce time typified at 0.15 ms.
Pushbutton Switch,STRAIGHT,SPST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 23B6264 |
| Product Name | Pushbutton Switch,straight,spst,off-(On),pc Tail Terminal,pcb Hole Count Schurter |