Pushbutton switch with momentary action, SPST, for PCB mounting with PC tail terminals, available in multiple heights with key cap options; features gold or silver contacts, IP40/IP67 protection, operating temperature range of -25°C to +85°C, and support for IR reflow or wave soldering. The 1241.1032.xx series includes variants with overall height of 10.00 mm (red) and higher, achieved with or without an additional black key cap, and meets electrical ratings up to 48 V DC and 125 mA with a lifetime exceeding 10⁶ operations.
Pushbutton Switch,STRAIGHT,SPST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 23B6263 |
| Product Name | Pushbutton Switch,straight,spst,off-(On),pc Tail Terminal,pcb Hole Count Schurter |