SCHURTER Inc Circuit Protection - Fuses 1.2534

Description
FUSE CERM 10A 250VAC 63VDC 3AB
Datasheet
Description
FUSE CERM 10A 250VAC 63VDC 3AB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Fuses
0001.2534
Circuit Protection - Fuses 0001.2534
FUSE CERM 10A 250VAC 63VDC 3AB

FUSE CERM 10A 250VAC 63VDC 3AB

Supplier's Site
Cartridge Fuse, Time Delay, 10A, 250V; Blow Characteristic Schurter - 97B2951 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 10A, 250V; Blow Characteristic Schurter
97B2951
Cartridge Fuse, Time Delay, 10A, 250V; Blow Characteristic Schurter 97B2951
CARTRIDGE FUSE, TIME DELAY, 10A, 250V; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SPT Series RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 10A, 250V; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SPT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 0001.2534 97B2951
Product Name Circuit Protection - Fuses Cartridge Fuse, Time Delay, 10A, 250V; Blow Characteristic Schurter
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Voltage 250 volts 250 volts
Rated Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110139 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 250 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details