SCHURTER Inc Fuse, Cartridge, 16A, 5X20Mm, Time Delay; Blow Characteristic Schurter 1.2516

Description
FUSE, CARTRIDGE, 16A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Fuse Body Material:Ceramic RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 16A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Fuse Body Material:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 16A, 5X20Mm, Time Delay; Blow Characteristic Schurter - 92B5520 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 16A, 5X20Mm, Time Delay; Blow Characteristic Schurter
92B5520
Fuse, Cartridge, 16A, 5X20Mm, Time Delay; Blow Characteristic Schurter 92B5520
FUSE, CARTRIDGE, 16A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Fuse Body Material:Ceramic RoHS Compliant: Yes

FUSE, CARTRIDGE, 16A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Fuse Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 0001.2516 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0001.2516
Circuit Protection - Fuses 0001.2516
FUSE CERM 16A 250VAC 125VDC 5X20

FUSE CERM 16A 250VAC 125VDC 5X20

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 92B5520 0001.2516
Product Name Fuse, Cartridge, 16A, 5X20Mm, Time Delay; Blow Characteristic Schurter Circuit Protection - Fuses
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data