SCHURTER Inc Circuit Protection - Fuses 1.2515

Description
FUSE CERM 12.5A 250VAC 125VDC
Datasheet
Description
FUSE CERM 12.5A 250VAC 125VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 0001.2515 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0001.2515
Circuit Protection - Fuses 0001.2515
FUSE CERM 12.5A 250VAC 125VDC

FUSE CERM 12.5A 250VAC 125VDC

Supplier's Site
Fuse, Cartridge, 12.5A 5X20Mm Time Delay; Blow Characteristic Schurter - 50B7021 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 12.5A 5X20Mm Time Delay; Blow Characteristic Schurter
50B7021
Fuse, Cartridge, 12.5A 5X20Mm Time Delay; Blow Characteristic Schurter 50B7021
FUSE, CARTRIDGE, 12.5A 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:12.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Fuse Body Material:CeramicRoHS Compliant: Yes

FUSE, CARTRIDGE, 12.5A 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:12.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Fuse Body Material:CeramicRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 0001.2515 50B7021
Product Name Circuit Protection - Fuses Fuse, Cartridge, 12.5A 5X20Mm Time Delay; Blow Characteristic Schurter
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts
Rated Current 12.5 amps 12.5 amps
Unlock Full Specs
to access all available technical data