SCHURTER Inc Spt 5X20 Fuse 2.5A, Time Delay; Blow Characteristic Schurter 1.2508

Description
SPT 5X20 FUSE 2.5A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Breaking Capacity Current AC:10kA RoHS Compliant: Yes
Datasheet
Description
SPT 5X20 FUSE 2.5A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Breaking Capacity Current AC:10kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spt 5X20 Fuse 2.5A, Time Delay; Blow Characteristic Schurter - 50B7020 - Newark, An Avnet Company
Chicago, IL, United States
Spt 5X20 Fuse 2.5A, Time Delay; Blow Characteristic Schurter
50B7020
Spt 5X20 Fuse 2.5A, Time Delay; Blow Characteristic Schurter 50B7020
SPT 5X20 FUSE 2.5A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Breaking Capacity Current AC:10kA RoHS Compliant: Yes

SPT 5X20 FUSE 2.5A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Breaking Capacity Current AC:10kA RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 0001.2508 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0001.2508
Circuit Protection - Fuses 0001.2508
FUSE CERM 2.5A 250VAC 300VDC

FUSE CERM 2.5A 250VAC 300VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 50B7020 0001.2508
Product Name Spt 5X20 Fuse 2.5A, Time Delay; Blow Characteristic Schurter Circuit Protection - Fuses
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Surface Mount Fuses - VF461 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 600 volts
Rated Current 2 amps
View Details