SCHURTER Inc Dtiii / 500V / 60A Schurter 1.2031

Description
DTIII / 500V / 60A
Description
DTIII / 500V / 60A

Suppliers

Company
Product
Description
Supplier Links
Dtiii / 500V / 60A Schurter - 32C2692 - Newark, An Avnet Company
Chicago, IL, United States
Dtiii / 500V / 60A Schurter
32C2692
Dtiii / 500V / 60A Schurter 32C2692
DTIII / 500V / 60A

DTIII / 500V / 60A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C2692
Product Name Dtiii / 500V / 60A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

In-Line GFCI Plug Auto Reset 1-20P UL Listed - G20CA120 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A03T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Varistors - 1670166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1206 (3216m)
Standards and Certifications RoHS
View Details
Low Capacitance ESD Devices - ESD114-U1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details