SCHURTER Inc Fuse, Cartridge, 16A, 5 X 20Mm, Fast Act; Blow Characteristic Schurter 1.1016

Description
FUSE, CARTRIDGE, 16A, 5 X 20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SP Series; Fuse Body Material:Ceramic RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 16A, 5 X 20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SP Series; Fuse Body Material:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 16A, 5 X 20Mm, Fast Act; Blow Characteristic Schurter - 93K7608 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 16A, 5 X 20Mm, Fast Act; Blow Characteristic Schurter
93K7608
Fuse, Cartridge, 16A, 5 X 20Mm, Fast Act; Blow Characteristic Schurter 93K7608
FUSE, CARTRIDGE, 16A, 5 X 20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SP Series; Fuse Body Material:Ceramic RoHS Compliant: Yes

FUSE, CARTRIDGE, 16A, 5 X 20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SP Series; Fuse Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 0001.1016 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0001.1016
Circuit Protection - Fuses 0001.1016
FUSE CERAMIC 16A 250VAC 5X20MM

FUSE CERAMIC 16A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 93K7608 0001.1016
Product Name Fuse, Cartridge, 16A, 5 X 20Mm, Fast Act; Blow Characteristic Schurter Circuit Protection - Fuses
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data