The LDS 2-pole latching switch with a black button and green LED is designed for front or print mounting, featuring a compact design and IP40 protection. It operates at up to 60 V AC or 50 V DC with a maximum current of 200 mA and supports over 10^5 operations. Contact resistance is below 20 mΩ, and insulation resistance exceeds 10^10 Ω. Actuating force is 1.2 ± 0.6 N, with 1.3 ± 0.5 mm contact travel. The unit operates from -25 °C to +60 °C when illuminated and uses thermoplastic PES housing with a polycarbonate button. Contacts are silver-plated, and terminals support hand soldering or solder bath. The green LED has a viewing angle of 50° and luminous intensity of 18-45 mcd at 10 mA.
LDS black green none standard
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10J1273 |
| Product Name | Lds Black Green None Standard Schurter |