The LDS series consists of latching switches with a small button, available in single-pole and double-pole configurations, designed for front or PCB mounting. The switches have a rated switching voltage of up to 60 V AC or 50 V DC and a maximum switching current of 200 mA. They provide a contact lifetime exceeding 100,000 operations at 1.2 W breaking capacity, with an initial contact resistance below 20 mΩ. Actuating force is 1.2 ±0.6 N, and contact travel is 1.3 ±0.5 mm. The housing is made of thermoplastic PES, with contacts constructed of CuZn 37 plated with 5 µm silver. The switches operate within an ambient temperature range of -25 °C to +60 °C for illuminated versions and -25 °C to +85 °C for non-illuminated versions, with an IP40 degree of protection. Soldering is compatible with hand soldering or solder bath methods, depending on terminal type.
LDS black none none standard
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 50H2260 |
| Product Name | Lds Black None None Standard Schurter |