Illuminated SPST-NO momentary pushbutton switch with a round red button and black bezel, rated for 60 VAC/50 VDC and 200 mA, with solder, THT terminals. It operates from -25 °C to 85 °C and offers >100,000 actuations at 1.2 W switching capacity. The switch has IP40 protection, a 1.3 mm actuating travel, 1.2 N actuating force, and LED terminals for red illumination. The housing is made of PC button and PES socket with CuZn37 contacts plated with 5 µm silver.
Illuminated Pushbutton Switch, SPST-NO, Off-(On), 200 mA, 60 V, Red
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 50H2255 |
| Product Name | Illuminated Pushbutton Switch, Spst-No, Off-(On), 200 Ma, 60 V, Red Schurter |