The LDT series of momentary normally open switches includes a two-pole, illuminated variant with a small button and a round bezel, designed for front or print mounting with IP40 protection. It has a switching voltage rating of up to 60 V AC / 50 V DC and a switching current of 200 mA, with a mechanical lifetime exceeding 100,000 operations. The actuating force is 1.2 N ±0.6 N, and the contact travel measures 1.3 mm ±0.5 mm. The switch features a thermoplastic PES socket and PC button, with silver-plated copper beryllium contact springs. The illuminated version uses an LED with a forward current of up to 40 mA, and the operating temperature ranges from -25 °C to +60 °C for illuminated units. Soldering is compatible with hand soldering or solder bath methods for print terminals.
LDT N.O. 2P bel./ill.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 23B5169 |
| Product Name | Ldt N.o. 2P Bel./ill. Schurter |