Fuse PCB radial MST250 5A T
5A 250V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 1739810 | 486-1475-ND |
| Product Name | Non Resettable Fuses | Fuses |
| Fuse Material | Thermoplastic | |
| Approvals / Standards | RoHS | VDE |
| Features | Resettable |