2.5A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Fuse PCB radial MST250 2.5A T
Fuse PCB radial MST250 2.5A T
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 486-1472-ND | 2845372 | 1739804 |
| Product Name | Fuses | Non Resettable Fuses | Non Resettable Fuses |
| Mounting | Through Hole | ||
| Approvals / Standards | VDE | RoHS | RoHS |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 50 amps |