Fuse PCB radial MST250 0.5A T
Fuse PCB radial MST250 0.5A T
500mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 2845300 | 1739787 | 486-1135-ND |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | Fuses |
| Fuse Material | Thermoplastic | Thermoplastic | |
| Approvals / Standards | RoHS | RoHS | VDE |
| Features | Resettable | Resettable | |
| Rated Voltage | 250 volts |