315mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Fuse PCB radial MST250 0.315A T
Fuse PCB radial MST250 0.315A T
315mA Time Lag Fuse, 250VAC/125VDC, 35A IR, Radial, Through Hole Product overview: 0034.6610 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 315mA, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 315mA, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0034.6610 can be used for catalog matching and distributor lookup.
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 486-1467-ND | 2845287 | 1739756 | 139-0034.6610 |
| Product Name | Fuses | Non Resettable Fuses | Non Resettable Fuses | Through-Hole 315mA 35A Circuit Protection Fuse |
| Mounting | Through Hole | |||
| Approvals / Standards | VDE | RoHS | RoHS | RoHS |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 50 amps |