SCHURTER Inc Fuses 0034.5624.11

Description
5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-1922-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
SMD 5A 10A Circuit Protection Fuse
139-0034.5624.11
SMD 5A 10A Circuit Protection Fuse 139-0034.5624.11
Electric Fuse, Time Lag Blow, 5A, 250VAC, 10A (IR), L, Surface Mount, 5x20mm, ROHS COMPLIANT Product overview: 0034.5624.11 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0034.5624.11 can be used for catalog matching and distributor lookup.

Electric Fuse, Time Lag Blow, 5A, 250VAC, 10A (IR), L, Surface Mount, 5x20mm, ROHS COMPLIANT Product overview: 0034.5624.11 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0034.5624.11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0034.5624.11 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.5624.11
Circuit Protection - Fuses 0034.5624.11
FUSE GLASS 5A 250VAC 5X20MM

FUSE GLASS 5A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-1922-ND 139-0034.5624.11 0034.5624.11
Product Name Fuses SMD 5A 10A Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards VDE RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps
Unlock Full Specs
to access all available technical data