SCHURTER Inc Smd-Fst 5X20 Fuse T 2A L 250V Ac Schurter 0034.5620.22

Description
SMD-FST 5x20 Fuse T 2A L 250V AC
Description
SMD-FST 5x20 Fuse T 2A L 250V AC
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD-FST 5x20 Fuse T 2A L 250V AC is a non-resettable fuse designed for surface mount technology (SMT) applications. It has a rated voltage of 250 VAC and a rated current of 2 A, with a time-lag characteristic. The fuse features a low breaking capacity, making it suitable for primary protection on SMD printed circuit boards. It is constructed with a glass housing and gold-plated copper alloy terminals, ensuring durability and reliability. This fuse operates within an ambient temperature range of -55 °C to 125 °C and complies with several international standards, including IEC 60127-2, UL 248-14, and CSA C22.2 no. 248.14. It is also VDE certified. The fuse can withstand various environmental conditions, including resistance to soldering heat and vibration, making it suitable for demanding applications. The unit weighs approximately 1.05 g and is available in different packaging options.

Datasheet Summary
Powered by GS/AI

The SMD-FST 5x20 Fuse T 2A L 250V AC is a non-resettable fuse designed for surface mount technology (SMT) applications. It has a rated voltage of 250 VAC and a rated current of 2 A, with a time-lag characteristic. The fuse features a low breaking capacity, making it suitable for primary protection on SMD printed circuit boards. It is constructed with a glass housing and gold-plated copper alloy terminals, ensuring durability and reliability. This fuse operates within an ambient temperature range of -55 °C to 125 °C and complies with several international standards, including IEC 60127-2, UL 248-14, and CSA C22.2 no. 248.14. It is also VDE certified. The fuse can withstand various environmental conditions, including resistance to soldering heat and vibration, making it suitable for demanding applications. The unit weighs approximately 1.05 g and is available in different packaging options.

Suppliers

Company
Product
Description
Supplier Links
Smd-Fst 5X20 Fuse T 2A L 250V Ac Schurter - 50H2196 - Newark, An Avnet Company
Chicago, IL, United States
Smd-Fst 5X20 Fuse T 2A L 250V Ac Schurter
50H2196
Smd-Fst 5X20 Fuse T 2A L 250V Ac Schurter 50H2196
SMD-FST 5x20 Fuse T 2A L 250V AC

SMD-FST 5x20 Fuse T 2A L 250V AC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 50H2196
Product Name Smd-Fst 5X20 Fuse T 2A L 250V Ac Schurter
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressor TVS 20KV 2-Pin TSSLP T/R - 376-ESD5V3S1B02LSE6327XTSA1 - Utmel Electronic Limited
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS
View Details
2400W 3 Wire Grounding LCDI Plug for Indoor Use, 6-15P - L22615-2400W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S180D381PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 18 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details