SCHURTER Inc Non Resettable Fuses 0034.5617.11

Description
SMD-FST FUSE 1A T
Request a Quote Datasheet
Description
SMD-FST FUSE 1A T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 2707928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
2707928
Non Resettable Fuses 2707928
SMD-FST FUSE 1A T

SMD-FST FUSE 1A T

Supplier's Site
Circuit Protection - Fuses - 1097709-0034.5617.11 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1097709-0034.5617.11
Circuit Protection - Fuses 1097709-0034.5617.11
Win Source Part Number: 1097709-0034.5617.11 Category: Circuit Protection>Fuses Series: SMD-FST Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 35A Melting I2t: 3.3 Standard Package: 100 Mounting Type: Holder Package / Case: 5mm x 20mm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Alternative Parts (Cross-Reference): MP006247; 3403.0275.23; SS-5H-1.25A-AP; SS-5H-1.25A-APH; RST 125; 38311250410; 0001.2505; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Vendor Undefined Current Rating (Amps): 1 A REACH Status: REACH Affected HTSUS: 8536.10.0020 Mfr: SCHURTER Inc. Other Names: 486-1915,0034.5617.1 1-ND,34561711 Base Product Number: 0034.5617 Approval Agency: cURus, VDE

Win Source Part Number: 1097709-0034.5617.11
Category: Circuit Protection>Fuses
Series: SMD-FST
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 3.3
Standard Package: 100
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Alternative Parts (Cross-Reference): MP006247; 3403.0275.23; SS-5H-1.25A-AP; SS-5H-1.25A-APH; RST 125; 38311250410; 0001.2505;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 1 A
REACH Status: REACH Affected
HTSUS: 8536.10.0020
Mfr: SCHURTER Inc.
Other Names: 486-1915,0034.5617.11-ND,34561711
Base Product Number: 0034.5617
Approval Agency: cURus, VDE

Buy Now Datasheet
Fuses - 486-1915-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 0034.5617.11
FUSE GLASS 1A 250VAC 5X20MM

FUSE GLASS 1A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 2707928 1097709-0034.5617.11 486-1915-ND 0034.5617.11
Product Name Non Resettable Fuses Circuit Protection - Fuses Fuses Circuit Protection - Fuses
Fuse Material Glass; Glass
Approvals / Standards RoHS VDE
Features Resettable
Rated Current 1 amps 1 amps 1 amps
Mounting Holder
Unlock Full Specs
to access all available technical data