3.15A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 486-2755-ND | 8657837 |
| Product Name | Fuses | Non Resettable Fuses |
| Mounting | Through Hole | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | |
| Rated Breaking Capacity | 100 amps | |
| Fuse Material | Thermoplastic |