Fuse Miniature Slow Blow Acting 16A 250V Holder Cartridge 5 X 20mm Ceramic T/R CCC/VDE/cULus Product overview: 0001.2716.22 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0001.2716.22 can be used for catalog matching and distributor lookup.
16A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
16A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
16A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
FUSE CERM 16A 250VAC 125VDC 5X20
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-0001.2716.22 | 486-3886-2-ND | 0001.2716.22 |
| Product Name | 16A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | ||
| Rated Voltage | 125 volts | 250 volts | |
| Rated Current | 16 amps | 16 amps |