SCHURTER Inc Fuses 0001.2714.22

Description
10A 250V AC 150V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
10A 250V AC 150V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-0001.2714.22TR-ND - DigiKey
Thief River Falls, MN, United States
10A 250V AC 150V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

10A 250V AC 150V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Fuses - 486-0001.2714.22CT-ND - DigiKey
Thief River Falls, MN, United States
10A 250V AC 150V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

10A 250V AC 150V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Fuses - 486-0001.2714.22DKR-ND - DigiKey
Thief River Falls, MN, United States
10A 250V AC 150V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

10A 250V AC 150V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
10A 250V Circuit Protection Fuse
139-0001.2714.22
10A 250V Circuit Protection Fuse 139-0001.2714.22
Fuse Miniature Slow Blow Acting 10A 250V Holder Cartridge 5 X 20mm Ceramic T/R CCC/VDE/cULus Product overview: 0001.2714.22 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0001.2714.22 can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 10A 250V Holder Cartridge 5 X 20mm Ceramic T/R CCC/VDE/cULus Product overview: 0001.2714.22 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0001.2714.22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0001.2714.22 - 853095-0001.2714.22 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0001.2714.22
853095-0001.2714.22
Fuses - 0001.2714.22 853095-0001.2714.22
Manufacturer: Schurter Inc. Win Source Part Number: 853095-0001.2714.22 Series: SMD-SPT Features: 10 A 250 V AC 150 V DC Fuse Package: Reel - TR Family Name: 0001.2714 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Other Part Number: 486-4589-6, 486-4589-1, 0001.2714.22-ND, 486-4589-2

Manufacturer: Schurter Inc.
Win Source Part Number: 853095-0001.2714.22
Series: SMD-SPT
Features: 10 A 250 V AC 150 V DC Fuse
Package: Reel - TR
Family Name: 0001.2714
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Other Part Number: 486-4589-6, 486-4589-1, 0001.2714.22-ND, 486-4589-2

Buy Now Datasheet
Circuit Protection - Fuses 0001.2714.22
FUSE CERM 10A 250VAC 150VDC 5X20

FUSE CERM 10A 250VAC 150VDC 5X20

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 486-0001.2714.22TR-ND 139-0001.2714.22 853095-0001.2714.22 0001.2714.22
Product Name Fuses 10A 250V Circuit Protection Fuse Fuses - 0001.2714.22 Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards VDE RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details