SCHURTER Inc Smd-Spt 5X20 Fuse T 1A H 250V Ac Schurter 0001.2704.22

Description
SMD-SPT 5x20 Fuse T 1A H 250V AC
Description
SMD-SPT 5x20 Fuse T 1A H 250V AC
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD-SPT 5x20 Fuse T 1A H 250V AC is a non-resettable fuse designed for surface mount technology (SMT) applications. It operates at a rated voltage of 250 VAC and 300 VDC, with a rated current of 1 A. The fuse features a time-lag characteristic, making it suitable for applications requiring delayed response to overcurrent conditions. This fuse has a high breaking capacity, rated between 500 A and 1500 A, ensuring reliable protection in various electrical circuits. It is constructed with a ceramic housing and gold-plated copper alloy terminals, providing durability and excellent conductivity. The operating temperature range is from -55 °C to 125 °C, and it meets several international standards, including IEC 60127-2, UL 248-14, and CSA C22.2 no. 248.14. The fuse is designed for direct soldering onto printed circuit boards, making it a practical choice for engineers looking for efficient integration into their designs. It is also compliant with various environmental standards, including RoHS.

Datasheet Summary
Powered by GS/AI

The SMD-SPT 5x20 Fuse T 1A H 250V AC is a non-resettable fuse designed for surface mount technology (SMT) applications. It operates at a rated voltage of 250 VAC and 300 VDC, with a rated current of 1 A. The fuse features a time-lag characteristic, making it suitable for applications requiring delayed response to overcurrent conditions. This fuse has a high breaking capacity, rated between 500 A and 1500 A, ensuring reliable protection in various electrical circuits. It is constructed with a ceramic housing and gold-plated copper alloy terminals, providing durability and excellent conductivity. The operating temperature range is from -55 °C to 125 °C, and it meets several international standards, including IEC 60127-2, UL 248-14, and CSA C22.2 no. 248.14. The fuse is designed for direct soldering onto printed circuit boards, making it a practical choice for engineers looking for efficient integration into their designs. It is also compliant with various environmental standards, including RoHS.

Suppliers

Company
Product
Description
Supplier Links
Smd-Spt 5X20 Fuse T 1A H 250V Ac Schurter - 50H1981 - Newark, An Avnet Company
Chicago, IL, United States
Smd-Spt 5X20 Fuse T 1A H 250V Ac Schurter
50H1981
Smd-Spt 5X20 Fuse T 1A H 250V Ac Schurter 50H1981
SMD-SPT 5x20 Fuse T 1A H 250V AC

SMD-SPT 5x20 Fuse T 1A H 250V AC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 50H1981
Product Name Smd-Spt 5X20 Fuse T 1A H 250V Ac Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1670539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
7200W 3 Wire Grounding LCDI Plug for Indoor Use, 6-30P - L22630-7200W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S9R1D301PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 9 volts
View Details