1A 250V AC 300V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
FUSE CERM 1A 250VAC 300VDC 5X20
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 486-2487-ND | 0001.2704.11 |
| Product Name | Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature | |
| Approvals / Standards | VDE | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |