10A 250V AC 150V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Fuse Miniature Slow Blow Acting 10A 250V Axial 5 X 20mm Ceramic Bulk cULus Product overview: 0001.2514.PT from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0001.2514.PT can be used for catalog matching and distributor lookup.
Manufacturer: Schurter Inc.
Win Source Part Number: 1334666-0001.2514.PT
Category: Circuit Protection>Fuses
Packaging: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Voltage Rating - DC: 150 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA AC, 1.5kA DC
Melting I2t: 400
Size / Dimension: 0.213" Dia x 0.886" L (5.40mm x 22.50mm)
Standard Package: 1,000
Mounting: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 5mm x 20mm (Axial)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Vendor Undefined
Current Rating (Amps): 10 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Other Part Number: 0001.2514.PT-ND,486-
Base Product Number: 0001.2514
Approval Agency: cURus
RoHS Status: ROHS3 Compliant
FUSE CERM 10A 250VAC 150VDC 5X20
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 486-3884-ND | 139-0001.2514.PT | 1334666-0001.2514.PT | 0001.2514.PT |
| Product Name | Fuses | 10A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature | |||
| Mounting | Through Hole | Through Hole | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 1500 amps | 1500 amps | 1000 amps |