SCHURTER Inc Fuses 0001.1016.PT

Description
16A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
16A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3882-ND - DigiKey
Thief River Falls, MN, United States
16A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

16A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 1024244-0001.1016.PT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1024244-0001.1016.PT
Circuit Protection - Fuses 1024244-0001.1016.PT
Win Source Part Number: 1024244-0001.1016.PT Category: Circuit Protection>Fuses Series: SP 5x20 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1kA Melting I2t: 461 Standard Package: 1,000 Mounting Type: Through Hole Package / Case: 5mm x 20mm (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.213" Dia x 0.886" L (5.40mm x 22.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Vendor Undefined Current Rating (Amps): 16 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: SCHURTER Inc. Other Names: 486-3882,0001.1016.P T-ND Base Product Number: 0001.1016 Approval Agency: cURus

Win Source Part Number: 1024244-0001.1016.PT
Category: Circuit Protection>Fuses
Series: SP 5x20
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I2t: 461
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: 5mm x 20mm (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.213" Dia x 0.886" L (5.40mm x 22.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 16 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: SCHURTER Inc.
Other Names: 486-3882,0001.1016.PT-ND
Base Product Number: 0001.1016
Approval Agency: cURus

Buy Now Datasheet
Circuit Protection - Fuses 0001.1016.PT
FUSE CERAMIC 16A 250VAC 5X20MM

FUSE CERAMIC 16A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 486-3882-ND 1024244-0001.1016.PT 0001.1016.PT
Product Name Fuses Circuit Protection - Fuses Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details