SCHURTER Inc Fuses 0001.1010.TR

Description
4A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
4A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-0001.1010.TR-ND - DigiKey
Thief River Falls, MN, United States
4A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

4A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Fuses - 486-0001.1010.TRCT-ND - DigiKey
Thief River Falls, MN, United States
4A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

4A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 1174646-0001.1010.TR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1174646-0001.1010.TR
Circuit Protection - Fuses 1174646-0001.1010.TR
Win Source Part Number: 1174646-0001.1010.TR Category: Circuit Protection>Fuses Series: SP 5x20 Package: Tape & Reel Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1.5kA Melting I2t: 12.6 Standard Package: 1,000 Mounting Type: Through Hole Package / Case: 5mm x 20mm (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.213" Dia x 0.886" L (5.40mm x 22.50mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Vendor Undefined Current Rating (Amps): 4 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: SCHURTER Inc. Other Names: 486-0001.1010.TRDKR, 0001.1010.TR-ND,486- 0001.1010.TR,486-000 1.1010.TRCT Base Product Number: 0001.1010 Approval Agency: cURus

Win Source Part Number: 1174646-0001.1010.TR
Category: Circuit Protection>Fuses
Series: SP 5x20
Package: Tape & Reel
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I2t: 12.6
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: 5mm x 20mm (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.213" Dia x 0.886" L (5.40mm x 22.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 4 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: SCHURTER Inc.
Other Names: 486-0001.1010.TRDKR,0001.1010.TR-ND,486-0001.1010.TR,486-0001.1010.TRCT
Base Product Number: 0001.1010
Approval Agency: cURus

Buy Now Datasheet
Circuit Protection - Fuses - 0001.1010.TR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0001.1010.TR
Circuit Protection - Fuses 0001.1010.TR
FUSE CERAMIC 4A 250VAC 5X20MM

FUSE CERAMIC 4A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-0001.1010.TR-ND 1174646-0001.1010.TR 0001.1010.TR
Product Name Fuses Circuit Protection - Fuses Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ANL -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 125 volts
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details