1A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
FUSE CERAMIC 1A 250VAC 5X20MM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 486-3629-ND | 0001.1004.PT |
| Product Name | Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature | |
| Mounting | Through Hole | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |