Weiss Technik North America, Inc. TS Series Vertical Thermal Shock Test Chamber

Description
The TS Series thermal shock test chamber is the right solution for all your thermal shock testing requirements. TWO ZONE, SINGLE CAPACITY (-2) (One hot zone & one cold zone) The products under test travel via a vertical lift elevator, alternating between the hot and cold zones. TWO ZONE, DOUBLE CAPACITY (-2D) (Two hot zones & one cold zone) In the two zone, double capacity system, the cold zone is always in use, which contributes to the efficiency of the system. Guaranteed part temperature recovery/soak monitors the worst case part thermocouple and allows transfer only when the set-point temperature has been reached. Thermal heat sinks in each zone for peak demand of heating and cooling. Provides extra thermal energy to efficiently meet the MIL-STD 833H requirements. Supply/return air control selection switch Environmentally correct refrigerants are used that are ozone free and met all current regulatory requirements. Safety: Electrically interlocking chamber doors and equipment section doors Electromechanical carrier lock-out Transfer alarm/jam alarm Factory set over temperature controls Basket automatically stops when door are opened Emergency Off Button Over temperature protection (hot zone) Door safety limit switches GN2 purge in cold zone minimizes build-up of frost on the cold zone coils, which extends the number of cycles which can be performed between defrosting. Product Features Guaranteed part temperature recovery/soak monitors the worst case part thermocouple and allows transfer only when the set-point temperature has been reached. Thermal heat sinks in each zone for peak demand of heating and cooling. Provides extra thermal energy to efficiently meet the MIL-STD 833H requirements. Supply/return air control selection switch Environmentally correct refrigerants are used that are ozone free and met all current regulatory requirements. Safety: Electrically interlocking chamber doors and equipment section doors Electromechanical carrier lock-out Transfer alarm/jam alarm Factory set over temperature controls Basket automatically stops when door are opened Emergency Off Button Over temperature protection (hot zone) Door safety limit switches GN2 purge in cold zone minimizes build-up of frost on the cold zone coils, which extends the number of cycles which can be performed between defrosting.
Request a Quote
Description
The TS Series thermal shock test chamber is the right solution for all your thermal shock testing requirements. TWO ZONE, SINGLE CAPACITY (-2) (One hot zone & one cold zone) The products under test travel via a vertical lift elevator, alternating between the hot and cold zones. TWO ZONE, DOUBLE CAPACITY (-2D) (Two hot zones & one cold zone) In the two zone, double capacity system, the cold zone is always in use, which contributes to the efficiency of the system. Guaranteed part temperature recovery/soak monitors the worst case part thermocouple and allows transfer only when the set-point temperature has been reached. Thermal heat sinks in each zone for peak demand of heating and cooling. Provides extra thermal energy to efficiently meet the MIL-STD 833H requirements. Supply/return air control selection switch Environmentally correct refrigerants are used that are ozone free and met all current regulatory requirements. Safety: Electrically interlocking chamber doors and equipment section doors Electromechanical carrier lock-out Transfer alarm/jam alarm Factory set over temperature controls Basket automatically stops when door are opened Emergency Off Button Over temperature protection (hot zone) Door safety limit switches GN2 purge in cold zone minimizes build-up of frost on the cold zone coils, which extends the number of cycles which can be performed between defrosting. Product Features Guaranteed part temperature recovery/soak monitors the worst case part thermocouple and allows transfer only when the set-point temperature has been reached. Thermal heat sinks in each zone for peak demand of heating and cooling. Provides extra thermal energy to efficiently meet the MIL-STD 833H requirements. Supply/return air control selection switch Environmentally correct refrigerants are used that are ozone free and met all current regulatory requirements. Safety: Electrically interlocking chamber doors and equipment section doors Electromechanical carrier lock-out Transfer alarm/jam alarm Factory set over temperature controls Basket automatically stops when door are opened Emergency Off Button Over temperature protection (hot zone) Door safety limit switches GN2 purge in cold zone minimizes build-up of frost on the cold zone coils, which extends the number of cycles which can be performed between defrosting.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TS Series Vertical Thermal Shock Test Chamber -  - Weiss Technik North America, Inc.
Grand Rapids, MI, United States
TS Series Vertical Thermal Shock Test Chamber
TS Series Vertical Thermal Shock Test Chamber
The TS Series thermal shock test chamber is the right solution for all your thermal shock testing requirements. TWO ZONE, SINGLE CAPACITY (-2) (One hot zone & one cold zone) The products under test travel via a vertical lift elevator, alternating between the hot and cold zones. TWO ZONE, DOUBLE CAPACITY (-2D) (Two hot zones & one cold zone) In the two zone, double capacity system, the cold zone is always in use, which contributes to the efficiency of the system. Guaranteed part temperature recovery/soak monitors the worst case part thermocouple and allows transfer only when the set-point temperature has been reached. Thermal heat sinks in each zone for peak demand of heating and cooling. Provides extra thermal energy to efficiently meet the MIL-STD 833H requirements. Supply/return air control selection switch Environmentally correct refrigerants are used that are ozone free and met all current regulatory requirements. Safety: Electrically interlocking chamber doors and equipment section doors Electromechanical carrier lock-out Transfer alarm/jam alarm Factory set over temperature controls Basket automatically stops when door are opened Emergency Off Button Over temperature protection (hot zone) Door safety limit switches GN2 purge in cold zone minimizes build-up of frost on the cold zone coils, which extends the number of cycles which can be performed between defrosting. Product Features Guaranteed part temperature recovery/soak monitors the worst case part thermocouple and allows transfer only when the set-point temperature has been reached. Thermal heat sinks in each zone for peak demand of heating and cooling. Provides extra thermal energy to efficiently meet the MIL-STD 833H requirements. Supply/return air control selection switch Environmentally correct refrigerants are used that are ozone free and met all current regulatory requirements. Safety: Electrically interlocking chamber doors and equipment section doors Electromechanical carrier lock-out Transfer alarm/jam alarm Factory set over temperature controls Basket automatically stops when door are opened Emergency Off Button Over temperature protection (hot zone) Door safety limit switches GN2 purge in cold zone minimizes build-up of frost on the cold zone coils, which extends the number of cycles which can be performed between defrosting.

The TS Series thermal shock test chamber is the right solution for all your thermal shock testing requirements.

TWO ZONE, SINGLE CAPACITY (-2)
(One hot zone & one cold zone)
The products under test travel via a vertical lift elevator, alternating between the hot and cold zones.

TWO ZONE, DOUBLE CAPACITY (-2D)
(Two hot zones & one cold zone)
In the two zone, double capacity system, the cold zone is always in use, which contributes to the efficiency of the system.

  • Guaranteed part temperature recovery/soak monitors the worst case part thermocouple and allows transfer only when the set-point temperature has been reached.
  • Thermal heat sinks in each zone for peak demand of heating and cooling.
  • Provides extra thermal energy to efficiently meet the MIL-STD 833H requirements.
  • Supply/return air control selection switch
  • Environmentally correct refrigerants are used that are ozone free and met all current regulatory requirements.

Safety:

  • Electrically interlocking chamber doors and equipment section doors
  • Electromechanical carrier lock-out
  • Transfer alarm/jam alarm
  • Factory set over temperature controls
  • Basket automatically stops when door are opened
  • Emergency Off Button
  • Over temperature protection (hot zone)
  • Door safety limit switches
  • GN2 purge in cold zone minimizes build-up of frost on the cold zone coils, which extends the number of cycles which can be performed between defrosting.

Product Features

  • Guaranteed part temperature recovery/soak monitors the worst case part thermocouple and allows transfer only when the set-point temperature has been reached.
  • Thermal heat sinks in each zone for peak demand of heating and cooling.
  • Provides extra thermal energy to efficiently meet the MIL-STD 833H requirements.
  • Supply/return air control selection switch
  • Environmentally correct refrigerants are used that are ozone free and met all current regulatory requirements.

Safety:

  • Electrically interlocking chamber doors and equipment section doors
  • Electromechanical carrier lock-out
  • Transfer alarm/jam alarm
  • Factory set over temperature controls
  • Basket automatically stops when door are opened
  • Emergency Off Button
  • Over temperature protection (hot zone)
  • Door safety limit switches
  • GN2 purge in cold zone minimizes build-up of frost on the cold zone coils, which extends the number of cycles which can be performed between defrosting.
Supplier's Site

Technical Specifications

  Weiss Technik North America, Inc.
Product Category Environmental Test Chambers and Rooms
Product Name TS Series Vertical Thermal Shock Test Chamber
Configuration Reach-In
Unlock Full Specs
to access all available technical data

Similar Products

Formaldehyde Emission Test Chamber -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Features Windows
Temperature Control Heating; Cooling
View Details
Benchtop Temperature Test Chambers : LabEvent -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Configuration Benchtop
Parameters Temperature
View Details
Thermal Vacuum Chamber - TVC -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
View Details
Large Corrosion Salt-Spray Walk In Chamber -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Configuration Room
Parameters Corrosion
View Details