SCHUNK Inc. Proximity Switch INK 8-S

Description
INDUCTIVE PROXIMITY SWITCHES IN SWITCHING DISTANCE: 1.5 MM RECTANGLE SENSOR WIDTH: 8 MM HEIGHT: 5 MM SWITCHING TYPE: PNP CLOSER CABLE LENGTH: 200 CM ELECTRICAL CONNECTION: OPEN WIRE STRANDS NOMINAL VOLTAGE: 24 V DRAWINGS. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SWITCHES IN SWITCHING DISTANCE: 1.5 MM RECTANGLE SENSOR WIDTH: 8 MM HEIGHT: 5 MM SWITCHING TYPE: PNP CLOSER CABLE LENGTH: 200 CM ELECTRICAL CONNECTION: OPEN WIRE STRANDS NOMINAL VOLTAGE: 24 V DRAWINGS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 161712718 - Radwell International
Willingboro, NJ, United States
Proximity Switch
161712718
Proximity Switch 161712718
INDUCTIVE PROXIMITY SWITCHES IN SWITCHING DISTANCE: 1.5 MM RECTANGLE SENSOR WIDTH: 8 MM HEIGHT: 5 MM SWITCHING TYPE: PNP CLOSER CABLE LENGTH: 200 CM ELECTRICAL CONNECTION: OPEN WIRE STRANDS NOMINAL VOLTAGE: 24 V DRAWINGS. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SWITCHES IN SWITCHING DISTANCE: 1.5 MM RECTANGLE SENSOR WIDTH: 8 MM HEIGHT: 5 MM SWITCHING TYPE: PNP CLOSER CABLE LENGTH: 200 CM ELECTRICAL CONNECTION: OPEN WIRE STRANDS NOMINAL VOLTAGE: 24 V DRAWINGS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 161712718
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M30B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 19.69 mils (500 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093500 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Switches (Solid State) - A3283LLTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details