SCHUNK Inc. Proximity Switch INK 5-S

Description
INDUCTIVE PROXIMITY SWITCHES IN SWITCHING DISTANCE: 1 MM RECTANGLE SENSOR WIDTH: 5 MM HEIGHT: 5 MM SWITCHING TYPE: PNP CLOSER CABLE LENGTH: 200 CM ELECTRICAL CONNECTION: OPEN WIRE STRANDS NOMINAL VOLTAGE: 24 V DRAWINGS. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SWITCHES IN SWITCHING DISTANCE: 1 MM RECTANGLE SENSOR WIDTH: 5 MM HEIGHT: 5 MM SWITCHING TYPE: PNP CLOSER CABLE LENGTH: 200 CM ELECTRICAL CONNECTION: OPEN WIRE STRANDS NOMINAL VOLTAGE: 24 V DRAWINGS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 32558835 - Radwell International
Willingboro, NJ, United States
Proximity Switch
32558835
Proximity Switch 32558835
INDUCTIVE PROXIMITY SWITCHES IN SWITCHING DISTANCE: 1 MM RECTANGLE SENSOR WIDTH: 5 MM HEIGHT: 5 MM SWITCHING TYPE: PNP CLOSER CABLE LENGTH: 200 CM ELECTRICAL CONNECTION: OPEN WIRE STRANDS NOMINAL VOLTAGE: 24 V DRAWINGS. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SWITCHES IN SWITCHING DISTANCE: 1 MM RECTANGLE SENSOR WIDTH: 5 MM HEIGHT: 5 MM SWITCHING TYPE: PNP CLOSER CABLE LENGTH: 200 CM ELECTRICAL CONNECTION: OPEN WIRE STRANDS NOMINAL VOLTAGE: 24 V DRAWINGS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 32558835
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Inductive Proximity Sensors - 5000005418-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details