SCHUNK Inc. Proximity Switch IN40/S-M5

Description
INDUCTIVE PROXIMITY SWITCH, IN 40-S-M5-PNP, 0.8MM SWITCHING DISTANCE, SWITCHING TYPE PNP. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SWITCH, IN 40-S-M5-PNP, 0.8MM SWITCHING DISTANCE, SWITCHING TYPE PNP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 50657270 - Radwell International
Willingboro, NJ, United States
Proximity Switch
50657270
Proximity Switch 50657270
INDUCTIVE PROXIMITY SWITCH, IN 40-S-M5-PNP, 0.8MM SWITCHING DISTANCE, SWITCHING TYPE PNP. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SWITCH, IN 40-S-M5-PNP, 0.8MM SWITCHING DISTANCE, SWITCHING TYPE PNP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 50657270
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SDBT-BSW-1L-NU-W-0.3-N-M12 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.0250 kHz
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093530 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Switches (Solid State) - 620-1045-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details