Rex Gauge Company, Inc. Material Thickness Gauge MTG-DX2

Description
Range: 0-1 inch (0-25 mm) Certified Electronic Indicator Resolution: 0.0001" (0.002 mm) Data Transfer Outputs: USB Left Hand Lifting Lever Certified Granite Base 6"x6"x2" (Grade AA, .00005") Conforms to ASTM D1777 SPEC 2
Description
Range: 0-1 inch (0-25 mm) Certified Electronic Indicator Resolution: 0.0001" (0.002 mm) Data Transfer Outputs: USB Left Hand Lifting Lever Certified Granite Base 6"x6"x2" (Grade AA, .00005") Conforms to ASTM D1777 SPEC 2

Suppliers

Company
Product
Description
Supplier Links
Material Thickness Gauge - MTG-DX2 - Rex Gauge Company, Inc.
Buffalo Grove, IL, USA
Material Thickness Gauge
MTG-DX2
Material Thickness Gauge MTG-DX2
Range: 0-1 inch (0-25 mm) Certified Electronic Indicator Resolution: 0.0001" (0.002 mm) Data Transfer Outputs: USB Left Hand Lifting Lever Certified Granite Base 6"x6"x2" (Grade AA, .00005") Conforms to ASTM D1777 SPEC 2
  • Range: 0-1 inch (0-25 mm)
  • Certified Electronic Indicator Resolution: 0.0001" (0.002 mm)
  • Data Transfer Outputs: USB
  • Left Hand Lifting Lever
  • Certified Granite Base 6"x6"x2" (Grade AA, .00005")
  • Conforms to ASTM D1777 SPEC 2
Supplier's Site

Technical Specifications

  Rex Gauge Company, Inc.
Product Category Dimensional Gages and Instruments
Product Number MTG-DX2
Product Name Material Thickness Gauge
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English
Gaging Technology Mechanical
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Thickness measurement system - C11295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Micrometer Head, Standard Resolution, 63 mm Travel, 100 lb. Load - BM25.63 - Newport MKS
Specs
Mounting / Loading Options M18x1.0
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details