SCHOTT AG Laboratory Cartridges SCHOTT

Description
With regulatory emphasizing dosage accuracy, the combination of high speed filling and superior level measuring has become a key requirement, especially in the area of highly concentrated drug formulations. The superior cosmetic quality and precise neck geometry of SCHOTT Cartridges HS allow for highly accurate and efficient filling on laser controlled high-speed filling lines. Properties: Optimized laser transmission through superior cartridge design and cosmetic quality Compatible with laser-controlled, high-speed filling lines Benefits: Improved dosing accuracy through precise level measuring Improved filling efficiency through reduced overfilling and increased line speed Improved Total Cost of Ownership (TCO) Sizes: Standard 3 ml Pen Cartridge Other dimensions upon request
Datasheet
Description
With regulatory emphasizing dosage accuracy, the combination of high speed filling and superior level measuring has become a key requirement, especially in the area of highly concentrated drug formulations. The superior cosmetic quality and precise neck geometry of SCHOTT Cartridges HS allow for highly accurate and efficient filling on laser controlled high-speed filling lines. Properties: Optimized laser transmission through superior cartridge design and cosmetic quality Compatible with laser-controlled, high-speed filling lines Benefits: Improved dosing accuracy through precise level measuring Improved filling efficiency through reduced overfilling and increased line speed Improved Total Cost of Ownership (TCO) Sizes: Standard 3 ml Pen Cartridge Other dimensions upon request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laboratory Cartridges - SCHOTT - SCHOTT AG
Mainz, Germany
Laboratory Cartridges
SCHOTT
Laboratory Cartridges SCHOTT
With regulatory emphasizing dosage accuracy, the combination of high speed filling and superior level measuring has become a key requirement, especially in the area of highly concentrated drug formulations. The superior cosmetic quality and precise neck geometry of SCHOTT Cartridges HS allow for highly accurate and efficient filling on laser controlled high-speed filling lines. Properties: Optimized laser transmission through superior cartridge design and cosmetic quality Compatible with laser-controlled, high-speed filling lines Benefits: Improved dosing accuracy through precise level measuring Improved filling efficiency through reduced overfilling and increased line speed Improved Total Cost of Ownership (TCO) Sizes: Standard 3 ml Pen Cartridge Other dimensions upon request

With regulatory emphasizing dosage accuracy, the combination of high speed filling and superior level measuring has become a key requirement, especially in the area of highly concentrated drug formulations.
The superior cosmetic quality and precise neck geometry of SCHOTT Cartridges HS allow for highly accurate and efficient filling on laser controlled high-speed filling lines.
Properties:

  • Optimized laser transmission through superior cartridge design and cosmetic quality
  • Compatible with laser-controlled, high-speed filling lines

Benefits:

  • Improved dosing accuracy through precise level measuring
  • Improved filling efficiency through reduced overfilling and increased line speed
  • Improved Total Cost of Ownership (TCO)

Sizes:

  • Standard 3 ml Pen Cartridge
  • Other dimensions upon request
Supplier's Site Datasheet
Glass Vials - SCHOTT - SCHOTT AG
Mainz, Germany
Glass Vials
SCHOTT
Glass Vials SCHOTT
A broad range of container geometries, quality levels and controlled surface chemistry enable us to tailor the primary packaging solution to your specific needs. All SCHOTT Vials are manufactured and packed in environmentally controlled areas certified by ISO 9001 and ISO 15378 and comply with PH.Eur., USP and JP international standards. Properties: Chemically uniform: pure silica (SiO2 coating) Layer thickness: 100 – 200 nm Non-porous, covalent bond between glass matrix and coating layer Fill + finish processability equivalent to uncoated type I glass containers Verified barrier owing to a predefined quantitative limit value of 0.17 mg/ml Na for all vial sizes

A broad range of container geometries, quality levels and controlled surface chemistry enable us to tailor the primary packaging solution to your specific needs. All SCHOTT Vials are manufactured and packed in environmentally controlled areas certified by ISO 9001 and ISO 15378 and comply with PH.Eur., USP and JP international standards.

Properties:

  • Chemically uniform: pure silica (SiO2 coating)
  • Layer thickness: 100 – 200 nm
  • Non-porous, covalent bond between glass matrix and coating layer
  • Fill + finish processability equivalent to uncoated type I glass containers
  • Verified barrier owing to a predefined quantitative limit value of 0.17 mg/ml Na for all vial sizes
Supplier's Site Datasheet

Technical Specifications

  SCHOTT AG SCHOTT AG
Product Category Vials Vials
Product Number SCHOTT SCHOTT
Product Name Laboratory Cartridges Glass Vials
Connection Type Crimp Screw (optional feature); Crimp; Flip Cap
Body Material High Purity Glass High Purity Glass
Volume 2271 to 75708 cc (139 to 4620 cubic inches) 3785 to 189271 cc (231 to 11550 cubic inches)
Mouth Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-90 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 33.42 cc (2.04 cubic inches)
View Details
Aseptic Sampling -  - CSP Technologies, Inc.
CSP Technologies, Inc.
Specs
Connection Type Screw
View Details
25 Dram (3.13oz) - 25PC - Thornton Plastics
Thornton Plastics
Specs
Body Material Clear polystyrene
Volume 92.57 cc (5.65 cubic inches)
Dram 25 fl drams
View Details
 - 339-20A - EP Scientific Products
EP Scientific Products
Specs
Volume 20 cc (1.22 cubic inches)
Outer Diameter 28.57 mm (1.12 inches)
Height 57.15 mm (2.25 inches)
View Details