SCHOTT AG Polymer Prefillable Syringes SCHOTT TopPac®

Description
SCHOTT TopPac® prefillable syringes are made of COC (cyclic olefin copolymer). The ready-to-fill syringes are break resistant, light weight, and transparent with a glass-like appearance. SCHOTT has more than 10 years of experience with COC material for pharmaceutical applications. SCHOTT TopPac® prefillable syringes are available from 1 ml to 50 ml. SCHOTT TopPac® syringes show excellent barrier properties, no ion or heavy metal release, and a lower particle level than glass. The high moisture barrier enables the long-term storage of drugs – even in small containers. Terminal sterilization (autoclaving) after filling is possible. The integrated luer lock of SCHOTT TopPac® prefillable syringes offers superior robustness and ease of application for the final user. High design flexibility allows customized solutions. Components for a complete set of SCHOTT TopPac® syringes are available according to customer requirements. SCHOTT TopPac® prefillable syringes are packed in nests and tubs, like glass syringes. They can be processed on all common syringe filling lines. The prefillable polymer syringes comply with international quality standards such as USP, EP and JP.
Datasheet
Description
SCHOTT TopPac® prefillable syringes are made of COC (cyclic olefin copolymer). The ready-to-fill syringes are break resistant, light weight, and transparent with a glass-like appearance. SCHOTT has more than 10 years of experience with COC material for pharmaceutical applications. SCHOTT TopPac® prefillable syringes are available from 1 ml to 50 ml. SCHOTT TopPac® syringes show excellent barrier properties, no ion or heavy metal release, and a lower particle level than glass. The high moisture barrier enables the long-term storage of drugs – even in small containers. Terminal sterilization (autoclaving) after filling is possible. The integrated luer lock of SCHOTT TopPac® prefillable syringes offers superior robustness and ease of application for the final user. High design flexibility allows customized solutions. Components for a complete set of SCHOTT TopPac® syringes are available according to customer requirements. SCHOTT TopPac® prefillable syringes are packed in nests and tubs, like glass syringes. They can be processed on all common syringe filling lines. The prefillable polymer syringes comply with international quality standards such as USP, EP and JP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Prefillable Syringes - SCHOTT TopPac® - SCHOTT AG
Mainz, Germany
Polymer Prefillable Syringes
SCHOTT TopPac®
Polymer Prefillable Syringes SCHOTT TopPac®
SCHOTT TopPac® prefillable syringes are made of COC (cyclic olefin copolymer). The ready-to-fill syringes are break resistant, light weight, and transparent with a glass-like appearance. SCHOTT has more than 10 years of experience with COC material for pharmaceutical applications. SCHOTT TopPac® prefillable syringes are available from 1 ml to 50 ml. SCHOTT TopPac® syringes show excellent barrier properties, no ion or heavy metal release, and a lower particle level than glass. The high moisture barrier enables the long-term storage of drugs – even in small containers. Terminal sterilization (autoclaving) after filling is possible. The integrated luer lock of SCHOTT TopPac® prefillable syringes offers superior robustness and ease of application for the final user. High design flexibility allows customized solutions. Components for a complete set of SCHOTT TopPac® syringes are available according to customer requirements. SCHOTT TopPac® prefillable syringes are packed in nests and tubs, like glass syringes. They can be processed on all common syringe filling lines. The prefillable polymer syringes comply with international quality standards such as USP, EP and JP.

SCHOTT TopPac® prefillable syringes are made of COC (cyclic olefin copolymer). The ready-to-fill syringes are break resistant, light weight, and transparent with a glass-like appearance. SCHOTT has more than 10 years of experience with COC material for pharmaceutical applications. SCHOTT TopPac® prefillable syringes are available from 1 ml to 50 ml.
SCHOTT TopPac® syringes show excellent barrier properties, no ion or heavy metal release, and a lower particle level than glass. The high moisture barrier enables the long-term storage of drugs – even in small containers. Terminal sterilization (autoclaving) after filling is possible.
The integrated luer lock of SCHOTT TopPac® prefillable syringes offers superior robustness and ease of application for the final user. High design flexibility allows customized solutions. Components for a complete set of SCHOTT TopPac® syringes are available according to customer requirements.
SCHOTT TopPac® prefillable syringes are packed in nests and tubs, like glass syringes. They can be processed on all common syringe filling lines.
The prefillable polymer syringes comply with international quality standards such as USP, EP and JP.

Supplier's Site Datasheet

Technical Specifications

  SCHOTT AG
Product Category Syringes and Needles
Product Number SCHOTT TopPac®
Product Name Polymer Prefillable Syringes
Configuration Syringe Only
Unlock Full Specs
to access all available technical data

Similar Products

Metal Hub Needles - 7748-18 - Hamilton Company
Specs
Configuration Needle Only
Needle Material 304 Stainless Steel
Features Reusable
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
6cm Pump Syringes - 18469 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Optimum® Syringe Barrels -  - Nordson EFD
Specs
Configuration Syringe Only
Injection Method Manual
Features Reusable; Interchangeable Plunger
View Details