SCHOTT AG Radiation Shielding Glass SCHOTT RD 50®

Description
Radiation shielding glass for viewing windows, doors, and panoramic glazing for analytical equipment. SCHOTT radiation shielding glass provides excellent protection against gamma and X-rays. When it comes to shielding from harmful radiation, no compromises are possible. This is why more and more customers in the fields of medicine, science, and industry are relying on radiation shielding glass from SCHOTT. Thanks to its high density, RD 50® offers high X-ray absorption even with relatively thin glass, and meets the requirements of the German Institute for Standardization, European Standardization and the International Electrotechnical Commission. Summary: RD 50® is the monolithic X-ray shielding glass with the widest range of thicknesses RD 50® provides high X-ray absorption even with thin glass high lead oxide content key markets are analytical and medical complies with International Radiation Standards
Datasheet
Description
Radiation shielding glass for viewing windows, doors, and panoramic glazing for analytical equipment. SCHOTT radiation shielding glass provides excellent protection against gamma and X-rays. When it comes to shielding from harmful radiation, no compromises are possible. This is why more and more customers in the fields of medicine, science, and industry are relying on radiation shielding glass from SCHOTT. Thanks to its high density, RD 50® offers high X-ray absorption even with relatively thin glass, and meets the requirements of the German Institute for Standardization, European Standardization and the International Electrotechnical Commission. Summary: RD 50® is the monolithic X-ray shielding glass with the widest range of thicknesses RD 50® provides high X-ray absorption even with thin glass high lead oxide content key markets are analytical and medical complies with International Radiation Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation Shielding Glass - SCHOTT RD 50® - SCHOTT AG
Mainz, Germany
Radiation Shielding Glass
SCHOTT RD 50®
Radiation Shielding Glass SCHOTT RD 50®
Radiation shielding glass for viewing windows, doors, and panoramic glazing for analytical equipment. SCHOTT radiation shielding glass provides excellent protection against gamma and X-rays. When it comes to shielding from harmful radiation, no compromises are possible. This is why more and more customers in the fields of medicine, science, and industry are relying on radiation shielding glass from SCHOTT. Thanks to its high density, RD 50® offers high X-ray absorption even with relatively thin glass, and meets the requirements of the German Institute for Standardization, European Standardization and the International Electrotechnical Commission. Summary: RD 50® is the monolithic X-ray shielding glass with the widest range of thicknesses RD 50® provides high X-ray absorption even with thin glass high lead oxide content key markets are analytical and medical complies with International Radiation Standards

Radiation shielding glass for viewing windows, doors, and panoramic glazing for analytical equipment.

SCHOTT radiation shielding glass provides excellent protection against gamma and X-rays. When it comes to shielding from harmful radiation, no compromises are possible. This is why more and more customers in the fields of medicine, science, and industry are relying on radiation shielding glass from SCHOTT.

Thanks to its high density, RD 50® offers high X-ray absorption even with relatively thin glass, and meets the requirements of the German Institute for Standardization, European Standardization and the International Electrotechnical Commission.

Summary:

  • RD 50® is the monolithic X-ray shielding glass with the widest range of thicknesses
  • RD 50® provides high X-ray absorption even with thin glass
  • high lead oxide content
  • key markets are analytical and medical
  • complies with International Radiation Standards
Supplier's Site Datasheet

Technical Specifications

  SCHOTT AG
Product Category Glass Materials
Product Number SCHOTT RD 50®
Product Name Radiation Shielding Glass
Shape / Form Plate / Board
Unlock Full Specs
to access all available technical data

Similar Products

Quartz Glass -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Glass Type Glass; Quartz
Thermal Conductivity 1.24 to 1.38 W/m-K (0.7165 to 0.7973 BTU-ft/hr-ft²-F)
CTE 5.7 to 6.4 µm/m-C (3.17 to 3.56 µin/in-F)
View Details
Lead Glass -  - MarShield
MarShield
Specs
Shape / Form Plate / Board
Applications Radiation Protections
Glass Type Glass; Lead Glass
View Details
Specs
Shape / Form Plate / Board; Rod
Applications Chemical or material processing; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation; Dielectric
Features Machinable ceramic
View Details
Glass Beads - VM777-06 - VM Glass Co.
Specs
Shape / Form Custom Shape
Glass Type Glass
Width / OD 0.2362 inch (6 mm)
View Details