SCHOTT AG Radiation Shielding Glass SCHOTT RD 30®

Description
SCHOTT radiation shielding glass provides excellent protection against gamma and X-rays. When it comes to shielding from harmful radiation, no compromises are possible. This is why more and more customers in the fields of medicine, science, and industry are relying on radiation shielding glass from SCHOTT. SCHOTT radiation shielding glass provides excellent protection against gamma and X-rays. When it comes to shielding from harmful radiation, no compromises are possible. This is why more and more customers in the fields of medicine, science, and industry are relying on radiation shielding glass from SCHOTT. SCHOTT supplies RD 30® in maximum dimensions in every geometric shape. A key feature of RD 30® is that it is the only monolithic X-ray shielding glass with 0.5 mm Pb*. Upon request, SCHOTT processes radiation shielding glasses into various versions. * RD 30® with a thickness of 6mm, status: October 2015 Summary: RD 30® is the only monolithic drawn radiation shielding glass solution clear glass machine drawn low lead oxide content especially developed for mammography market also applied within industry, e.g. for non-destructive material testing less expensive than alternative and thicker “cast” glass and acrylic solutions better scratch resistance than acrylic alternatives
Datasheet
Description
SCHOTT radiation shielding glass provides excellent protection against gamma and X-rays. When it comes to shielding from harmful radiation, no compromises are possible. This is why more and more customers in the fields of medicine, science, and industry are relying on radiation shielding glass from SCHOTT. SCHOTT radiation shielding glass provides excellent protection against gamma and X-rays. When it comes to shielding from harmful radiation, no compromises are possible. This is why more and more customers in the fields of medicine, science, and industry are relying on radiation shielding glass from SCHOTT. SCHOTT supplies RD 30® in maximum dimensions in every geometric shape. A key feature of RD 30® is that it is the only monolithic X-ray shielding glass with 0.5 mm Pb*. Upon request, SCHOTT processes radiation shielding glasses into various versions. * RD 30® with a thickness of 6mm, status: October 2015 Summary: RD 30® is the only monolithic drawn radiation shielding glass solution clear glass machine drawn low lead oxide content especially developed for mammography market also applied within industry, e.g. for non-destructive material testing less expensive than alternative and thicker “cast” glass and acrylic solutions better scratch resistance than acrylic alternatives
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation Shielding Glass - SCHOTT RD 30® - SCHOTT AG
Mainz, Germany
Radiation Shielding Glass
SCHOTT RD 30®
Radiation Shielding Glass SCHOTT RD 30®
SCHOTT radiation shielding glass provides excellent protection against gamma and X-rays. When it comes to shielding from harmful radiation, no compromises are possible. This is why more and more customers in the fields of medicine, science, and industry are relying on radiation shielding glass from SCHOTT. SCHOTT radiation shielding glass provides excellent protection against gamma and X-rays. When it comes to shielding from harmful radiation, no compromises are possible. This is why more and more customers in the fields of medicine, science, and industry are relying on radiation shielding glass from SCHOTT. SCHOTT supplies RD 30® in maximum dimensions in every geometric shape. A key feature of RD 30® is that it is the only monolithic X-ray shielding glass with 0.5 mm Pb*. Upon request, SCHOTT processes radiation shielding glasses into various versions. * RD 30® with a thickness of 6mm, status: October 2015 Summary: RD 30® is the only monolithic drawn radiation shielding glass solution clear glass machine drawn low lead oxide content especially developed for mammography market also applied within industry, e.g. for non-destructive material testing less expensive than alternative and thicker “cast” glass and acrylic solutions better scratch resistance than acrylic alternatives

SCHOTT radiation shielding glass provides excellent protection against gamma and X-rays. When it comes to shielding from harmful radiation, no compromises are possible. This is why more and more customers in the fields of medicine, science, and industry are relying on radiation shielding glass from SCHOTT.

SCHOTT radiation shielding glass provides excellent protection against gamma and X-rays. When it comes to shielding from harmful radiation, no compromises are possible. This is why more and more customers in the fields of medicine, science, and industry are relying on radiation shielding glass from SCHOTT.
SCHOTT supplies RD 30® in maximum dimensions in every geometric shape. A key feature of RD 30® is that it is the only monolithic X-ray shielding glass with 0.5 mm Pb*. Upon request, SCHOTT processes radiation shielding glasses into various versions.
* RD 30® with a thickness of 6mm, status: October 2015

Summary:

  • RD 30® is the only monolithic drawn radiation shielding glass solution
  • clear glass
  • machine drawn
  • low lead oxide content
  • especially developed for mammography market
  • also applied within industry, e.g. for non-destructive material testing
  • less expensive than alternative and thicker “cast” glass and acrylic solutions
  • better scratch resistance than acrylic alternatives
Supplier's Site Datasheet

Technical Specifications

  SCHOTT AG
Product Category Glass Materials
Product Number SCHOTT RD 30®
Product Name Radiation Shielding Glass
Shape / Form Plate / Board
Unlock Full Specs
to access all available technical data

Similar Products

Quartz Glass Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Shape / Form Custom Shape
Glass Type Glass; Quartz
View Details
Lead Glass -  - MarShield
MarShield
Specs
Shape / Form Plate / Board
Applications Radiation Protections
Glass Type Glass; Lead Glass
View Details
Specs
Shape / Form Plate / Board; Rod
Applications Chemical or material processing; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation; Dielectric
Features Machinable ceramic
View Details
Glass Beads - VM777-04 - VM Glass Co.
Specs
Shape / Form Custom Shape
Glass Type Glass
Width / OD 0.1575 inch (4 mm)
View Details