SCHOTT AG Anti-reflective Glass for Technical Applications SCHOTT CONTURAN®

Description
CONTURAN® is an anti-reflective glass with an optical interference coating on either one or both sides. SCHOTT developed a coating design that prevents optical reflections that result at the glass air passage. CONTURAN® enables almost invisible protection for many applications with the same highest light transmission and a high color rendering index combined with long durability and suitability for daily use. CONTURAN® can be used for different applications, including cover glasses for indicator boards and technical displays for medical and industrial applications, doors for food displays, protective cover glasses for lighting applications and may more. It can basically be put to use anywhere irritating reflections occur. Summary: reduction of irritating reflections down to 90% high transmission (>98%) and increased contrast high abrasion resistance and chemical stability extends its lifetime, makes it hardly vulnerable and easy to clean apears to be invisible and neutral in color (high color rendering index), yet enables perfect viewing available in any customized shape, form or set-up can be adapted by applying UV or IR protection, reduced thermal transmittance and DARO easy-to-clean / anti-fingerprint coating
Description
CONTURAN® is an anti-reflective glass with an optical interference coating on either one or both sides. SCHOTT developed a coating design that prevents optical reflections that result at the glass air passage. CONTURAN® enables almost invisible protection for many applications with the same highest light transmission and a high color rendering index combined with long durability and suitability for daily use. CONTURAN® can be used for different applications, including cover glasses for indicator boards and technical displays for medical and industrial applications, doors for food displays, protective cover glasses for lighting applications and may more. It can basically be put to use anywhere irritating reflections occur. Summary: reduction of irritating reflections down to 90% high transmission (>98%) and increased contrast high abrasion resistance and chemical stability extends its lifetime, makes it hardly vulnerable and easy to clean apears to be invisible and neutral in color (high color rendering index), yet enables perfect viewing available in any customized shape, form or set-up can be adapted by applying UV or IR protection, reduced thermal transmittance and DARO easy-to-clean / anti-fingerprint coating

Suppliers

Company
Product
Description
Supplier Links
Anti-reflective Glass for Technical Applications - SCHOTT CONTURAN® - SCHOTT AG
Mainz, Germany
Anti-reflective Glass for Technical Applications
SCHOTT CONTURAN®
Anti-reflective Glass for Technical Applications SCHOTT CONTURAN®
CONTURAN® is an anti-reflective glass with an optical interference coating on either one or both sides. SCHOTT developed a coating design that prevents optical reflections that result at the glass air passage. CONTURAN® enables almost invisible protection for many applications with the same highest light transmission and a high color rendering index combined with long durability and suitability for daily use. CONTURAN® can be used for different applications, including cover glasses for indicator boards and technical displays for medical and industrial applications, doors for food displays, protective cover glasses for lighting applications and may more. It can basically be put to use anywhere irritating reflections occur. Summary: reduction of irritating reflections down to 90% high transmission (>98%) and increased contrast high abrasion resistance and chemical stability extends its lifetime, makes it hardly vulnerable and easy to clean apears to be invisible and neutral in color (high color rendering index), yet enables perfect viewing available in any customized shape, form or set-up can be adapted by applying UV or IR protection, reduced thermal transmittance and DARO easy-to-clean / anti-fingerprint coating

CONTURAN® is an anti-reflective glass with an optical interference coating on either one or both sides. SCHOTT developed a coating design that prevents optical reflections that result at the glass air passage. CONTURAN® enables almost invisible protection for many applications with the same highest light transmission and a high color rendering index combined with long durability and suitability for daily use.
CONTURAN® can be used for different applications, including cover glasses for indicator boards and technical displays for medical and industrial applications, doors for food displays, protective cover glasses for lighting applications and may more. It can basically be put to use anywhere irritating reflections occur.

Summary:

  • reduction of irritating reflections down to 90%
  • high transmission (>98%) and increased contrast
  • high abrasion resistance and chemical stability extends its lifetime, makes it hardly vulnerable and easy to clean
  • apears to be invisible and neutral in color (high color rendering index), yet enables perfect viewing
  • available in any customized shape, form or set-up
  • can be adapted by applying UV or IR protection, reduced thermal transmittance and DARO easy-to-clean / anti-fingerprint coating
Supplier's Site

Technical Specifications

  SCHOTT AG
Product Category Glass Materials
Product Number SCHOTT CONTURAN®
Product Name Anti-reflective Glass for Technical Applications
Shape / Form Plate / Board
Unlock Full Specs
to access all available technical data

Similar Products

Quartz Glass -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Glass Type Glass; Quartz
Thermal Conductivity 1.24 to 1.38 W/m-K (0.7165 to 0.7973 BTU-ft/hr-ft²-F)
CTE 5.7 to 6.4 µm/m-C (3.17 to 3.56 µin/in-F)
View Details
Lead Glass -  - MarShield
MarShield
Specs
Shape / Form Plate / Board
Applications Radiation Protections
Glass Type Glass; Lead Glass
View Details
Specs
Shape / Form Plate / Board; Rod
Applications Chemical or material processing; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation; Dielectric
Features Machinable ceramic
View Details
Glass Beads - VM777-03 - VM Glass Co.
Specs
Shape / Form Custom Shape
Glass Type Glass
Width / OD 0.1181 inch (3 mm)
View Details