SCHOTT AG Glass-ceramics for Extreme Conditions NEXTREMA®

Description
The NEXTREMA® glass-ceramics material platform combines the benefits of technical glasses with properties of high temperature materials. Due to NEXTREMA®’s special production process six different glass-ceramic material options can be obtained. The economical sheet production process enables the production of large sheets in a thickness range of 2 mm – 8 mm. NEXTREMA®’s unique combination of properties at a glance: Availability of large sheets of up to 1950 mm x 1100 mm in thicknesses from 2 mm – 8 mm Near-zero coefficient of linear thermal expansion 6 unique transmission profiles in visible and infrared range Operating temperature up to 950°C A high intrinsic mechanical strength of up to 168 MPa A thermal shock resistance of up to 820°C Excellent chemical resistance
Datasheet
Description
The NEXTREMA® glass-ceramics material platform combines the benefits of technical glasses with properties of high temperature materials. Due to NEXTREMA®’s special production process six different glass-ceramic material options can be obtained. The economical sheet production process enables the production of large sheets in a thickness range of 2 mm – 8 mm. NEXTREMA®’s unique combination of properties at a glance: Availability of large sheets of up to 1950 mm x 1100 mm in thicknesses from 2 mm – 8 mm Near-zero coefficient of linear thermal expansion 6 unique transmission profiles in visible and infrared range Operating temperature up to 950°C A high intrinsic mechanical strength of up to 168 MPa A thermal shock resistance of up to 820°C Excellent chemical resistance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass-ceramics for Extreme Conditions - NEXTREMA® - SCHOTT AG
Mainz, Germany
Glass-ceramics for Extreme Conditions
NEXTREMA®
Glass-ceramics for Extreme Conditions NEXTREMA®
The NEXTREMA® glass-ceramics material platform combines the benefits of technical glasses with properties of high temperature materials. Due to NEXTREMA®’s special production process six different glass-ceramic material options can be obtained. The economical sheet production process enables the production of large sheets in a thickness range of 2 mm – 8 mm. NEXTREMA®’s unique combination of properties at a glance: Availability of large sheets of up to 1950 mm x 1100 mm in thicknesses from 2 mm – 8 mm Near-zero coefficient of linear thermal expansion 6 unique transmission profiles in visible and infrared range Operating temperature up to 950°C A high intrinsic mechanical strength of up to 168 MPa A thermal shock resistance of up to 820°C Excellent chemical resistance

The NEXTREMA® glass-ceramics material platform combines the benefits of technical glasses with properties of high temperature materials. Due to NEXTREMA®’s special production process six different glass-ceramic material options can be obtained. The economical sheet production process enables the production of large sheets in a thickness range of 2 mm – 8 mm.

NEXTREMA®’s unique combination of properties at a glance:

  • Availability of large sheets of up to 1950 mm x 1100 mm in thicknesses from 2 mm – 8 mm
  • Near-zero coefficient of linear thermal expansion
  • 6 unique transmission profiles in visible and infrared range
  • Operating temperature up to 950°C
  • A high intrinsic mechanical strength of up to 168 MPa
  • A thermal shock resistance of up to 820°C
  • Excellent chemical resistance
Supplier's Site Datasheet

Technical Specifications

  SCHOTT AG
Product Category Glass Materials
Product Number NEXTREMA®
Product Name Glass-ceramics for Extreme Conditions
Shape / Form Plate / Board
Glass Type Glass; GlassCeramic
Length 50 to 1930 inch (1270 to 49022 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Quartz Glass -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Glass Type Glass; Quartz
Thermal Conductivity 1.24 to 1.38 W/m-K (0.7165 to 0.7973 BTU-ft/hr-ft²-F)
CTE 5.7 to 6.4 µm/m-C (3.17 to 3.56 µin/in-F)
View Details
Lead Glass -  - MarShield
MarShield
Specs
Shape / Form Plate / Board
Applications Radiation Protections
Glass Type Glass; Lead Glass
View Details
 - 246 317 240 - Pegasus Glass
Pegasus Glass
Specs
Shape / Form Hollow Shape or Stock; Tube
Applications Laboratory; Chemical or material processing
Glass Type Glass; Borosilicate
View Details
Bullet Resistant Laminated Glass UL-752 Level 4 - SS-LG400 - Protective Structures, Ltd.
Specs
Shape / Form Plate / Board
Applications Armor / Ballistic Protection
Features Laminated; Safety / Tempered
View Details