SCHOTT AG Glass Wafers BOROFLOAT® 33

Description
Glass wafers made of BOROFLOAT® glass offer outstanding thermal resistace. The glass composition of BOROFLOAT® is tailored to perfectly match the thermal expansion coefficient of silicon which is essential for good bonding behavior. BOROFLOAT® - The sum of its properties is what makes it unique for glass wafers! Outstanding thermal resistance Exceptionally high transparency High chemical durability Excellent mechanical strength
Datasheet
Description
Glass wafers made of BOROFLOAT® glass offer outstanding thermal resistace. The glass composition of BOROFLOAT® is tailored to perfectly match the thermal expansion coefficient of silicon which is essential for good bonding behavior. BOROFLOAT® - The sum of its properties is what makes it unique for glass wafers! Outstanding thermal resistance Exceptionally high transparency High chemical durability Excellent mechanical strength
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass Wafers - BOROFLOAT® 33 - SCHOTT AG
Mainz, Germany
Glass Wafers
BOROFLOAT® 33
Glass Wafers BOROFLOAT® 33
Glass wafers made of BOROFLOAT® glass offer outstanding thermal resistace. The glass composition of BOROFLOAT® is tailored to perfectly match the thermal expansion coefficient of silicon which is essential for good bonding behavior. BOROFLOAT® - The sum of its properties is what makes it unique for glass wafers! Outstanding thermal resistance Exceptionally high transparency High chemical durability Excellent mechanical strength

Glass wafers made of BOROFLOAT® glass offer outstanding thermal resistace.

The glass composition of BOROFLOAT® is tailored to perfectly match the thermal expansion coefficient of silicon which is essential for good bonding behavior.

BOROFLOAT® - The sum of its properties is what makes it unique for glass wafers!

  • Outstanding thermal resistance
  • Exceptionally high transparency
  • High chemical durability
  • Excellent mechanical strength
Supplier's Site Datasheet
Borosilicate glass - BOROFLOAT® 33 - SCHOTT AG
Mainz, Germany
Borosilicate glass
BOROFLOAT® 33
Borosilicate glass BOROFLOAT® 33
BOROFLOAT® 33 glass from Germany is the world’s first floated borosilicate flat glass. It combines superior quality and excellent flatness with outstanding thermal, optical, chemical and mechanical features. The chemical composition and physical properties of BOROFLOAT® 33 are in accordance with ASTM E 438-92 (2001), Type 1, class A. Rediscover BOROFLOAT® 33 and experience the infinite potential of our most versatile material platform.

BOROFLOAT® 33 glass from Germany is the world’s first floated borosilicate flat glass. It combines superior quality and excellent flatness with outstanding thermal, optical, chemical and mechanical features. The chemical composition and physical properties of BOROFLOAT® 33 are in accordance with ASTM E 438-92 (2001), Type 1, class A. Rediscover BOROFLOAT® 33 and experience the infinite potential of our most versatile material platform.

Supplier's Site Datasheet
Optical Mirrors - BOROFLOAT® 33 - SCHOTT AG
Mainz, Germany
Optical Mirrors
BOROFLOAT® 33
Optical Mirrors BOROFLOAT® 33
BOROFLOAT®´s exceptionally high transparency, outstanding visual quality and optical clarity make it the material of choice for many optical applications in research and industry. High transparency in visible and near IR & UV range of wavelengths offers customers a vast wealth of new possibilities. Specific light transmittance values are thickness dependent and significantly influenced by Fe2O3 impurity levels. BOROFLOAT® specialty glass uses only the purest raw materials resulting in extremely low (~90 ppm) iron impurity levels and hence exceptionally high transmission values. BOROFLOAT® - The sum of its properties is what makes it unique for optical mirrors! Exceptionally high transparency Outstanding thermal resistance High chemical durability Broad range of sizes and thicknesses The glass composition of BOROFLOAT® specialty glass is not only tailored towards excellent optical properties. It is also designed to provide very low thermal expansion and high chemical durability. The element boron plays a significant role in delivering such special properties as it determines how strong the bonds are within the glass network. BOROFLOAT® glass is used whenever very good temperature stability and excellent resistance to thermal shock are required.

BOROFLOAT®´s exceptionally high transparency, outstanding visual quality and optical clarity make it the material of choice for many optical applications in research and industry. High transparency in visible and near IR & UV range of wavelengths offers customers a vast wealth of new possibilities. Specific light transmittance values are thickness dependent and significantly influenced by Fe2O3 impurity levels.

BOROFLOAT® specialty glass uses only the purest raw materials resulting in extremely low (~90 ppm) iron impurity levels and hence exceptionally high transmission values.

BOROFLOAT® - The sum of its properties is what makes it unique for optical mirrors!

  • Exceptionally high transparency
  • Outstanding thermal resistance
  • High chemical durability
  • Broad range of sizes and thicknesses

The glass composition of BOROFLOAT® specialty glass is not only tailored towards excellent optical properties. It is also designed to provide very low thermal expansion and high chemical durability. The element boron plays a significant role in delivering such special properties as it determines how strong the bonds are within the glass network. BOROFLOAT® glass is used whenever very good temperature stability and excellent resistance to thermal shock are required.

Supplier's Site Datasheet

Technical Specifications

  SCHOTT AG SCHOTT AG SCHOTT AG
Product Category Glass Materials Glass Materials Glass Materials
Product Number BOROFLOAT® 33 BOROFLOAT® 33 BOROFLOAT® 33
Product Name Glass Wafers Borosilicate glass Optical Mirrors
Shape / Form WaferSubstrate Plate / Board Plate / Board
Glass Type Glass; Borosilicate Glass; Borosilicate Glass; Borosilicate
Thickness 0.5000 inch (12.7 mm) 0.7000 to 25.4 inch (17.78 to 645 mm) 0.0270 to 1 inch (0.6858 to 25.4 mm)
Max Use Temperature 232 to 260 C (450 to 500 F)
Thermal Conductivity 1.2 W/m-K (0.6933 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Glass -  - MarShield
MarShield
Specs
Shape / Form Plate / Board
Applications Radiation Protections
Glass Type Glass; Lead Glass
View Details
Quartz Glass -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Glass Type Glass; Quartz
Thermal Conductivity 1.24 to 1.38 W/m-K (0.7165 to 0.7973 BTU-ft/hr-ft²-F)
CTE 5.7 to 6.4 µm/m-C (3.17 to 3.56 µin/in-F)
View Details
Glass Beads - VM777-01 - VM Glass Co.
Specs
Shape / Form Custom Shape
Glass Type Glass
Width / OD 0.0394 inch (1 mm)
View Details
MACOR® Glass-Ceramic Rods - 12
Specs
Shape / Form Rod
Applications Refractory or High Temperature Insulation
Glass Type Glass; GlassCeramic
View Details