SCHOTT AG Tubes and Rods Made of Soda-lime Glass AR-GLAS®

Description
SCHOTT supplies soda-lime glass for demanding dimensional and cosmetic applications - AR-GLAS® . This clear glass in Water-Resistance Class 3 is suited for the manufacturing of pharmaceutical primary packaging such as vials or containers for oral medications including pills, tablets and powder. Technical areas of application are solar collectors, laboratory glass applications (test tubes, measuring cylinders, pipettes for non-aggressive liquids), food packaging and blown-glass items such as Christmas ornaments. Soft glass is acid-resistant and has high thermal expansion for pressure melting and for fusing with platinum or dumet and other alloys. AR-GLAS® is available in tubes and rods. Further information on the standard range can be found in the AR-GLAS® brochure. The standard length of tubes and rods is 1,500 mm. For tubes, other lengths and outside diameters up to 70 mm are available upon request. Special lengths of 1,200 to 4,000 mm with an outside diameter of 18 to 38 mm are also available. Rods with an outside diameter of up to 30 mm are available upon request.
Description
SCHOTT supplies soda-lime glass for demanding dimensional and cosmetic applications - AR-GLAS® . This clear glass in Water-Resistance Class 3 is suited for the manufacturing of pharmaceutical primary packaging such as vials or containers for oral medications including pills, tablets and powder. Technical areas of application are solar collectors, laboratory glass applications (test tubes, measuring cylinders, pipettes for non-aggressive liquids), food packaging and blown-glass items such as Christmas ornaments. Soft glass is acid-resistant and has high thermal expansion for pressure melting and for fusing with platinum or dumet and other alloys. AR-GLAS® is available in tubes and rods. Further information on the standard range can be found in the AR-GLAS® brochure. The standard length of tubes and rods is 1,500 mm. For tubes, other lengths and outside diameters up to 70 mm are available upon request. Special lengths of 1,200 to 4,000 mm with an outside diameter of 18 to 38 mm are also available. Rods with an outside diameter of up to 30 mm are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Tubes and Rods Made of Soda-lime Glass - AR-GLAS® - SCHOTT AG
Mainz, Germany
Tubes and Rods Made of Soda-lime Glass
AR-GLAS®
Tubes and Rods Made of Soda-lime Glass AR-GLAS®
SCHOTT supplies soda-lime glass for demanding dimensional and cosmetic applications - AR-GLAS® . This clear glass in Water-Resistance Class 3 is suited for the manufacturing of pharmaceutical primary packaging such as vials or containers for oral medications including pills, tablets and powder. Technical areas of application are solar collectors, laboratory glass applications (test tubes, measuring cylinders, pipettes for non-aggressive liquids), food packaging and blown-glass items such as Christmas ornaments. Soft glass is acid-resistant and has high thermal expansion for pressure melting and for fusing with platinum or dumet and other alloys. AR-GLAS® is available in tubes and rods. Further information on the standard range can be found in the AR-GLAS® brochure. The standard length of tubes and rods is 1,500 mm. For tubes, other lengths and outside diameters up to 70 mm are available upon request. Special lengths of 1,200 to 4,000 mm with an outside diameter of 18 to 38 mm are also available. Rods with an outside diameter of up to 30 mm are available upon request.

SCHOTT supplies soda-lime glass for demanding dimensional and cosmetic applications - AR-GLAS® . This clear glass in Water-Resistance Class 3 is suited for the manufacturing of pharmaceutical primary packaging such as vials or containers for oral medications including pills, tablets and powder.

Technical areas of application are solar collectors, laboratory glass applications (test tubes, measuring cylinders, pipettes for non-aggressive liquids), food packaging and blown-glass items such as Christmas ornaments. Soft glass is acid-resistant and has high thermal expansion for pressure melting and for fusing with platinum or dumet and other alloys.

AR-GLAS® is available in tubes and rods. Further information on the standard range can be found in the AR-GLAS® brochure.
The standard length of tubes and rods is 1,500 mm.
For tubes, other lengths and outside diameters up to 70 mm are available upon request. Special lengths of 1,200 to 4,000 mm with an outside diameter of 18 to 38 mm are also available.
Rods with an outside diameter of up to 30 mm are available upon request.

Supplier's Site

Technical Specifications

  SCHOTT AG
Product Category Glass Materials
Product Number AR-GLAS®
Product Name Tubes and Rods Made of Soda-lime Glass
Shape / Form Rod; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Quartz Glass -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Glass Type Glass; Quartz
Thermal Conductivity 1.24 to 1.38 W/m-K (0.7165 to 0.7973 BTU-ft/hr-ft²-F)
CTE 5.7 to 6.4 µm/m-C (3.17 to 3.56 µin/in-F)
View Details
Lead Glass -  - MarShield
MarShield
Specs
Shape / Form Plate / Board
Applications Radiation Protections
Glass Type Glass; Lead Glass
View Details
Low Reflection & Non Glare Glass -  - Abrisa Technologies
Specs
Shape / Form Plate / Board
Applications Displays, Touch Panels, 2D-3D Scanners, Image Sensors
Glass Type Glass; SodaLime; Borosilicate; Aluminosilicate
View Details
EVERSCAN® Scratch Resistant Glass -  - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Features Glaze or protective coating
Glass Type Glass
View Details