SCHOTT North America, Inc. - Advanced Optics Pulse Transformers 37532

Description
1.2mH T1/E1 (Quad) Pulse Transformer 1:1.36CT Surface Mount
Request a Quote Datasheet
Description
1.2mH T1/E1 (Quad) Pulse Transformer 1:1.36CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 257-1128-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
257-1128-1-ND
Pulse Transformers 257-1128-1-ND
1.2mH T1/E1 (Quad) Pulse Transformer 1:1.36CT Surface Mount

1.2mH T1/E1 (Quad) Pulse Transformer 1:1.36CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 257-1128-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
257-1128-2-ND
Pulse Transformers 257-1128-2-ND
1.2mH T1/E1 (Quad) Pulse Transformer 1:1.36CT Surface Mount

1.2mH T1/E1 (Quad) Pulse Transformer 1:1.36CT Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
37532
Transformers - Pulse Transformers 37532
TRANSF QUAD T1/E1 1:1.36CT SMD

TRANSF QUAD T1/E1 1:1.36CT SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 257-1128-1-ND 37532
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
FL Series CCFL Transformers - FL2015-7L FL2015-7LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
CCT Standard Transformer - 1497-C-CXSX-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 130 VA
View Details
Audio Transformers - 6676038 - RS Components, Ltd.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Through hole
View Details