Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
SCHOTT NORTH AMERICA, INC. - ADVANCED OPTICS
37051 -- TRANSFORMERS - PULSE TRANSFORMERS
SCHOTT North America, Inc. - Advanced Optics
Transformers - Pulse Transformers
37051
Description
TRANSF T1/E1 2.42CT:1 EE5 SMD
Description
TRANSF T1/E1 2.42CT:1 EE5 SMD
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Transformers - Pulse Transformers
37051
Transformers - Pulse Transformers
37051
TRANSF T1/E1 2.42CT:1 EE5 SMD
TRANSF T1/E1 2.42CT:1 EE5 SMD
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Transformers
Product Number
37051
Product Name
Transformers - Pulse Transformers
Category
Signal
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Transformers
1540M03
Specs
Category
Signal
View Details
Interpower
2000VA Isolation Transformer
82520040
Specs
Category
Power
Other Transformer Types / Applications
Isolation
Operating Frequency
50 to 60 Hz
View Details
TE Connectivity
Power Transformers
4900-8012RD63
Specs
Category
Power; Signal
Other Transformer Types / Applications
Power Transformer
Mounting
Chip Transformer
View Details
Rosenberg USA
Rosenberg 575V EC Transformer
W51-60047
Specs
Category
Signal
Other Transformer Types / Applications
Electronics
View Details