Schoelly Imaging Inc. Micrendo Boroscope 2.7 x 120mm, 0/85

Description
Micrendo borescope, 2.7 x 120mm, 0/85
Description
Micrendo borescope, 2.7 x 120mm, 0/85

Suppliers

Company
Product
Description
Supplier Links
Micrendo Boroscope - 2.7 x 120mm, 0/85 - Schoelly Imaging Inc.
Worcester, MA, USA
Micrendo Boroscope
2.7 x 120mm, 0/85
Micrendo Boroscope 2.7 x 120mm, 0/85
Micrendo borescope, 2.7 x 120mm, 0/85

Micrendo borescope, 2.7 x 120mm, 0/85

Technical Specifications

  Schoelly Imaging Inc.
Product Category Borescopes
Product Number 2.7 x 120mm, 0/85
Product Name Micrendo Boroscope
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 320HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 5.5 mm (0.2165 inch)
View Details
Fixed Borescope Thermal Imagers - NIR-b-656/2K - LAND
Specs
Flexibility Rigid
Diameter 61 mm (2.4 inch)
Working Length 0.3050 to 0.9140 m (0.3336 to 0.9996 yd)
View Details
Aeroengine Borescope - R080-041-070-60 - Evident Scientific
Specs
Flexibility Rigid
View Details
Rigid Borescopes -  - Phase II Plus
Phase II Plus
Specs
Flexibility Rigid
Working Length 0.1778 to 0.4318 m (0.1944 to 0.4722 yd)
Field of View 65 degrees
View Details