Schoeller Arca Systems, Inc. BiPP 6080 L 3R 6101.752

Description
BiPP 6080 L 3R
Description
BiPP 6080 L 3R

Suppliers

Company
Product
Description
Supplier Links
BiPP 6080 L 3R - 6101.752 - Schoeller Arca Systems, Inc.
Skokie, IL, USA
BiPP 6080 L 3R
6101.752
BiPP 6080 L 3R 6101.752
BiPP 6080 L 3R

BiPP 6080 L 3R

Supplier's Site

Technical Specifications

  Schoeller Arca Systems, Inc.
Product Category Industrial Containers
Product Number 6101.752
Product Name BiPP 6080 L 3R
Container Type Box
Material Polyethylene (PE)
Application General
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details